Vishay Intertechnology, Inc. Through Hole Resistors CMF5518R200FKEB

Description
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518R200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R200FKEB-ND
Through Hole Resistors CMF5518R200FKEB-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2 OHM 1/2W 1% AXIAL - CMF5518R200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 1% AXIAL
CMF5518R200FKEB
RES 18.2 OHM 1/2W 1% AXIAL CMF5518R200FKEB
RES 18.2ohm 1/2W 1% AXIAL

RES 18.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 18.2 1% T-1 Eb E3 Vishay - 48P6167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.2 1% T-1 Eb E3 Vishay
48P6167
Cmf-55 18.2 1% T-1 Eb E3 Vishay 48P6167
CMF-55 18.2 1% T-1 EB e3

CMF-55 18.2 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R200FKEB-ND CMF5518R200FKEB 48P6167
Product Name Through Hole Resistors RES 18.2 OHM 1/2W 1% AXIAL Cmf-55 18.2 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers