Vishay Intertechnology, Inc. RES 18M OHM 1/2W 1% AXIAL CMF5518M000FKEA

Description
RES 18Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18M OHM 1/2W 1% AXIAL - CMF5518M000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18M OHM 1/2W 1% AXIAL
CMF5518M000FKEA
RES 18M OHM 1/2W 1% AXIAL CMF5518M000FKEA
RES 18Mohm 1/2W 1% AXIAL

RES 18Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518M000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000FKEA-ND
Through Hole Resistors CMF5518M000FKEA-ND
18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18M 1% T-1 Ea E3 Vishay - 68P2418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18M 1% T-1 Ea E3 Vishay
68P2418
Cmf-55 18M 1% T-1 Ea E3 Vishay 68P2418
CMF-55 18M 1% T-1 EA e3

CMF-55 18M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000FKEA CMF5518M000FKEA-ND 68P2418
Product Name RES 18M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details