Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKEB

Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 1% AXIAL - CMF5519K600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% AXIAL
CMF5519K600FKEB
RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKEB
RES 19.6Kohm 1/2W 1% AXIAL

RES 19.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FKEB-ND
Through Hole Resistors CMF5519K600FKEB-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.6K 1% T-1 Eb E3 Vishay - 48P6194 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6K 1% T-1 Eb E3 Vishay
48P6194
Cmf-55 19.6K 1% T-1 Eb E3 Vishay 48P6194
CMF-55 19.6K 1% T-1 EB e3

CMF-55 19.6K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FKEB CMF5519K600FKEB-ND 48P6194
Product Name RES 19.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 19.6K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details