Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5518R700FKWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5518R700FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5518R700FKWF
Vishay/DaleMetal Film Resistors - CMF5518R700FKWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 18.7 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18.7 Ohm, +/1 Percent, 100 Ppm Vishay
40C9452
Cmf55, 18.7 Ohm, +/1 Percent, 100 Ppm Vishay 40C9452
CMF55, 18.7 Ohm, +/- 1 Percent, 100 ppm

CMF55, 18.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5518R700FKWF 40C9452
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 18.7 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details