19 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 19Mohm 1/2W 1% AXIAL
CMF-55 19M 1% T-2 EB e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5519M000FHEB-ND | CMF5519M000FHEB | 68P2646 |
| Product Name | Through Hole Resistors | RES 19M OHM 1/2W 1% AXIAL | Cmf-55 19M 1% T-2 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |