Vishay Intertechnology, Inc. RES 18.7K OHM 1/2W 1% AXIAL CMF5518K700FKRE

Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/2W 1% AXIAL - CMF5518K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 1% AXIAL
CMF5518K700FKRE
RES 18.7K OHM 1/2W 1% AXIAL CMF5518K700FKRE
RES 18.7Kohm 1/2W 1% AXIAL

RES 18.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700FKRE-ND
Through Hole Resistors CMF5518K700FKRE-ND
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7K 1% T-1 R36 Vishay - 68P2397 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7K 1% T-1 R36 Vishay
68P2397
Cmf-55 18.7K 1% T-1 R36 Vishay 68P2397
CMF-55 18.7K 1% T-1 R36

CMF-55 18.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700FKRE CMF5518K700FKRE-ND 68P2397
Product Name RES 18.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details