Vishay Precision Group Metal Film Resistors - CMF55191R00BHR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55191R00BHR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55191R00BHR770
Metal Film Resistors - CMF55191R00BHR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay - 40C9665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay
40C9665
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay 40C9665
CMF55, 191 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 191 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55191R00BHR770 40C9665
Product Name Metal Film Resistors - Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers