Vishay Precision Group Metal Film Resistors - CMF5519K100FHWF

Description
Metal Film Resistors - Through Hole CMF-55 19.1K 1% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 19.1K 1% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5519K100FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K100FHWF
Metal Film Resistors - CMF5519K100FHWF
Metal Film Resistors - Through Hole CMF-55 19.1K 1% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 19.1K 1% T-2 RE5

Supplier's Site
Cmf-55 19.1K 1% T-2 Re5 Vishay - 68P2612 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1K 1% T-2 Re5 Vishay
68P2612
Cmf-55 19.1K 1% T-2 Re5 Vishay 68P2612
CMF-55 19.1K 1% T-2 RE5

CMF-55 19.1K 1% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5519K100FHWF 68P2612
Product Name Metal Film Resistors - Cmf-55 19.1K 1% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details