Vishay Intertechnology, Inc. Through Hole Resistors CMF5518M000GLEK

Description
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518M000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518M000GLEK-ND
Through Hole Resistors CMF5518M000GLEK-ND
18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18M OHM 1/2W 2% AXIAL - CMF5518M000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18M OHM 1/2W 2% AXIAL
CMF5518M000GLEK
RES 18M OHM 1/2W 2% AXIAL CMF5518M000GLEK
RES 18Mohm 1/2W 2% AXIAL

RES 18Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 18M 2% T-0 Ek E3 Vishay - 68P2428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18M 2% T-0 Ek E3 Vishay
68P2428
Cmf-55 18M 2% T-0 Ek E3 Vishay 68P2428
CMF-55 18M 2% T-0 EK e3

CMF-55 18M 2% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518M000GLEK-ND CMF5518M000GLEK 68P2428
Product Name Through Hole Resistors RES 18M OHM 1/2W 2% AXIAL Cmf-55 18M 2% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers