Vishay Intertechnology, Inc. RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DHEB

Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/2W 0.5% AXIAL - CMF55196R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/2W 0.5% AXIAL
CMF55196R00DHEB
RES 196 OHM 1/2W 0.5% AXIAL CMF55196R00DHEB
RES 196ohm 1/2W 0.5% AXIAL

RES 196ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00DHEB-ND
Through Hole Resistors CMF55196R00DHEB-ND
196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196 .5% T-2 Eb E3 Vishay - 68P2736 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196 .5% T-2 Eb E3 Vishay
68P2736
Cmf-55 196 .5% T-2 Eb E3 Vishay 68P2736
CMF-55 196 .5% T-2 EB e3

CMF-55 196 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196R00DHEB CMF55196R00DHEB-ND 68P2736
Product Name RES 196 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 196 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details