Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHEA

Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 0.1% AXIAL - CMF5519K100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 0.1% AXIAL
CMF5519K100BHEA
RES 19.1K OHM 1/2W 0.1% AXIAL CMF5519K100BHEA
RES 19.1Kohm 1/2W 0.1% AXIAL

RES 19.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100BHEA-ND
Through Hole Resistors CMF5519K100BHEA-ND
19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.1K .1% T-2 Ea E3 Vishay - 68P2605 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1K .1% T-2 Ea E3 Vishay
68P2605
Cmf-55 19.1K .1% T-2 Ea E3 Vishay 68P2605
CMF-55 19.1K .1% T-2 EA e3

CMF-55 19.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100BHEA CMF5519K100BHEA-ND 68P2605
Product Name RES 19.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 19.1K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details