Vishay Intertechnology, Inc. Metal Film Resistors - CMF55196R00FHR6

Description
Metal Film Resistors - Through Hole 1/4watt 196ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 196ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55196R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55196R00FHR6
Metal Film Resistors - CMF55196R00FHR6
Metal Film Resistors - Through Hole 1/4watt 196ohms 1%

Metal Film Resistors - Through Hole 1/4watt 196ohms 1%

Supplier's Site
Through Hole Resistors - CMF55196R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196R00FHR6-ND
Through Hole Resistors CMF55196R00FHR6-ND
196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196 1% T-2 Re6 Vishay - 68P2741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196 1% T-2 Re6 Vishay
68P2741
Cmf-55 196 1% T-2 Re6 Vishay 68P2741
CMF-55 196 1% T-2 RE6

CMF-55 196 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196R00FHR6 CMF55196R00FHR6-ND 68P2741
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 196 1% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details