Vishay Intertechnology, Inc. RES 19.8K OHM 1/2W 0.1% AXIAL CMF5519K800BERE70

Description
RES 19.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/2W 0.1% AXIAL - CMF5519K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/2W 0.1% AXIAL
CMF5519K800BERE70
RES 19.8K OHM 1/2W 0.1% AXIAL CMF5519K800BERE70
RES 19.8Kohm 1/2W 0.1% AXIAL

RES 19.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K800BERE70-ND
Through Hole Resistors CMF5519K800BERE70-ND
19.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 19.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 19.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9618
Cmf55, 19.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9618
CMF55, 19.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 19.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K800BERE70 CMF5519K800BERE70-ND 40C9618
Product Name RES 19.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 19.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details