Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.25% AXIAL CMF55191R00CHBF

Description
RES 191ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.25% AXIAL - CMF55191R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.25% AXIAL
CMF55191R00CHBF
RES 191 OHM 1/2W 0.25% AXIAL CMF55191R00CHBF
RES 191ohm 1/2W 0.25% AXIAL

RES 191ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00CHBF-ND
Through Hole Resistors CMF55191R00CHBF-ND
191 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191 .25% T-2 B14 Vishay - 68P2696 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191 .25% T-2 B14 Vishay
68P2696
Cmf-55 191 .25% T-2 B14 Vishay 68P2696
CMF-55 191 .25% T-2 B14

CMF-55 191 .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00CHBF CMF55191R00CHBF-ND 68P2696
Product Name RES 191 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 191 .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details