Vishay Intertechnology, Inc. Through Hole Resistors CMF5519M000JNBF

Description
19 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519M000JNBF-ND
Through Hole Resistors CMF5519M000JNBF-ND
19 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19M OHM 1/2W 5% AXIAL - CMF5519M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19M OHM 1/2W 5% AXIAL
CMF5519M000JNBF
RES 19M OHM 1/2W 5% AXIAL CMF5519M000JNBF
RES 19Mohm 1/2W 5% AXIAL

RES 19Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 19M 5% T-00 B14 Vishay - 68P2647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19M 5% T-00 B14 Vishay
68P2647
Cmf-55 19M 5% T-00 B14 Vishay 68P2647
CMF-55 19M 5% T-00 B14

CMF-55 19M 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519M000JNBF-ND CMF5519M000JNBF 68P2647
Product Name Through Hole Resistors RES 19M OHM 1/2W 5% AXIAL Cmf-55 19M 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers