Vishay Precision Group Metal Film Resistors - CMF55196K00BERL

Description
Metal Film Resistors - Through Hole CMF-55 196K .1% T-9 R74
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 196K .1% T-9 R74
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55196K00BERL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55196K00BERL
Metal Film Resistors - CMF55196K00BERL
Metal Film Resistors - Through Hole CMF-55 196K .1% T-9 R74

Metal Film Resistors - Through Hole CMF-55 196K .1% T-9 R74

Supplier's Site
Cmf-55 196K .1% T-9 R74 Vishay - 68P2712 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196K .1% T-9 R74 Vishay
68P2712
Cmf-55 196K .1% T-9 R74 Vishay 68P2712
CMF-55 196K .1% T-9 R74

CMF-55 196K .1% T-9 R74

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55196K00BERL 68P2712
Product Name Metal Film Resistors - Cmf-55 196K .1% T-9 R74 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details