Vishay Intertechnology, Inc. RES 18.4 OHM 1/2W 0.5% AXIAL CMF5518R400DHEK

Description
RES 18.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4 OHM 1/2W 0.5% AXIAL - CMF5518R400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4 OHM 1/2W 0.5% AXIAL
CMF5518R400DHEK
RES 18.4 OHM 1/2W 0.5% AXIAL CMF5518R400DHEK
RES 18.4ohm 1/2W 0.5% AXIAL

RES 18.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R400DHEK-ND
Through Hole Resistors CMF5518R400DHEK-ND
18.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.4 .5% T-2 Ek E3 Vishay - 68P2461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.4 .5% T-2 Ek E3 Vishay
68P2461
Cmf-55 18.4 .5% T-2 Ek E3 Vishay 68P2461
CMF-55 18.4 .5% T-2 EK e3

CMF-55 18.4 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R400DHEK CMF5518R400DHEK-ND 68P2461
Product Name RES 18.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18.4 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.4 ohms 18.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers