Vishay Intertechnology, Inc. Through Hole Resistors CMF55191R00BER670

Description
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55191R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00BER670-ND
Through Hole Resistors CMF55191R00BER670-ND
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191 OHM 1/2W 0.1% AXIAL - CMF55191R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.1% AXIAL
CMF55191R00BER670
RES 191 OHM 1/2W 0.1% AXIAL CMF55191R00BER670
RES 191ohm 1/2W 0.1% AXIAL

RES 191ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 191 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C9659 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 191 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C9659
Cmf55, 191 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C9659
CMF55, 191 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 191 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00BER670-ND CMF55191R00BER670 40C9659
Product Name Through Hole Resistors RES 191 OHM 1/2W 0.1% AXIAL Cmf55, 191 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers