Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKBF

Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 1% AXIAL - CMF5519K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% AXIAL
CMF5519K600FKBF
RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKBF
RES 19.6Kohm 1/2W 1% AXIAL

RES 19.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FKBF-ND
Through Hole Resistors CMF5519K600FKBF-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9614
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9614
Resistor,Metal Film,19.6KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,19.6KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FKBF CMF5519K600FKBF-ND 40C9614
Product Name RES 19.6K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details