Vishay Intertechnology, Inc. RES 19.1M OHM 1/2W 1% AXIAL CMF5519M100FKBF

Description
RES 19.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1M OHM 1/2W 1% AXIAL - CMF5519M100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1M OHM 1/2W 1% AXIAL
CMF5519M100FKBF
RES 19.1M OHM 1/2W 1% AXIAL CMF5519M100FKBF
RES 19.1Mohm 1/2W 1% AXIAL

RES 19.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519M100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519M100FKBF-ND
Through Hole Resistors CMF5519M100FKBF-ND
19.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.1M 1% T-1 B14 Vishay - 68P2648 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1M 1% T-1 B14 Vishay
68P2648
Cmf-55 19.1M 1% T-1 B14 Vishay 68P2648
CMF-55 19.1M 1% T-1 B14

CMF-55 19.1M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519M100FKBF CMF5519M100FKBF-ND 68P2648
Product Name RES 19.1M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 19.1M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers