Vishay Intertechnology, Inc. RES 196K OHM 1/2W 0.1% AXIAL CMF55196K00BEEB

Description
RES 196Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 0.1% AXIAL - CMF55196K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 0.1% AXIAL
CMF55196K00BEEB
RES 196K OHM 1/2W 0.1% AXIAL CMF55196K00BEEB
RES 196Kohm 1/2W 0.1% AXIAL

RES 196Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF196KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196KHBTR-ND
Through Hole Resistors CMF196KHBTR-ND
196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196K .1% T-9 Eb E3 Vishay - 68P2709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196K .1% T-9 Eb E3 Vishay
68P2709
Cmf-55 196K .1% T-9 Eb E3 Vishay 68P2709
CMF-55 196K .1% T-9 EB e3

CMF-55 196K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00BEEB CMF196KHBTR-ND 68P2709
Product Name RES 196K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 196K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details