Vishay Intertechnology, Inc. Metal Film Resistors - CMF55199K60CHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55199K60CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55199K60CHEK
Metal Film Resistors - CMF55199K60CHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55199K60CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55199K60CHEK-ND
Through Hole Resistors CMF55199K60CHEK-ND
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 199.6K .25% T-2 Ek E3 Vishay - 68P2747 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 199.6K .25% T-2 Ek E3 Vishay
68P2747
Cmf-55 199.6K .25% T-2 Ek E3 Vishay 68P2747
CMF-55 199.6K .25% T-2 EK e3

CMF-55 199.6K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55199K60CHEK CMF55199K60CHEK-ND 68P2747
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 199.6K .25% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details