ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 16.5Kohms 0.1% | |
| Metal Film Resistors - Through Hole 1/4watt 16.5Kohms 0.5% | |
| Metal Film Resistors - Through Hole 1/4watt 16.5Kohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 16.7Kohms 0.1% | |
| Metal Film Resistors - Through Hole 1/4watt 17.4Kohms 0.5% | |
| Metal Film Resistors - Through Hole 1/4watt 174Kohms .5% | |
| Metal Film Resistors - Through Hole 1/4watt 178Kohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 178Kohms .5% | |
| Metal Film Resistors - Through Hole 17.4Kohm .5% 50PPM 1/4W | |
| Metal Film Resistors - Through Hole 174.8KOHM .1% 50PPM 1/4W | |
| Metal Film Resistors - Through Hole 174Kohm 1% 50PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 16.2K 5% T-2 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 16.5 .5% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 16.7K .5% T-2 R36 | |
| Metal Film Resistors - Through Hole CMF-55 16.9 1% T-2 K36 | |
| Metal Film Resistors - Through Hole CMF-55 16.9M 2% T-00 B14 | |
| Metal Film Resistors - Through Hole CMF-55 16.9M 5% T-00 B14 | |
| Metal Film Resistors - Through Hole CMF-55 16M 2% T-1 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 17.325K .1% T-2 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 17.4K .5% T-2 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 176.9 .1% T-2 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 178 .1% T-9 EB e3 | |
| Metal Film Resistors - Through Hole | |
| RES 16.2Mohm 1/2W 1% AXIAL | |
| RES 16.2ohm 1/2W 0.5% AXIAL | |
| RES 16.2ohm 1/2W 1% AXIAL | |
| RES 16.48Kohm 1/2W 0.1% AXIAL | |
| RES 16.4Kohm 1/2W 0.1% AXIAL | |
| RES 16.5Kohm 1/2W 0.1% AXIAL | |
| RES 16.5Kohm 1/2W 0.5% AXIAL | |
| RES 16.5Kohm 1/2W 1% AXIAL | |
| RES 16.5Kohm 1/2W 2% AXIAL | |
| RES 16.5Kohm 1/2W 5% AXIAL | |
| RES 16.5Mohm 1/2W 2% AXIAL | |
| RES 16.5ohm 1% 50PPM 1/2W | |
| RES 16.5ohm 1/2W 0.5% AXIAL | |
| RES 16.5ohm 1/2W 1% AXIAL | |
| RES 16.63Kohm 1/2W 0.1% AXIAL | |
| RES 16.7Kohm 1/2W 0.1% AXIAL | |
| RES 16.7Kohm 1/2W 0.5% AXIAL | |
| RES 16.7ohm 1/2W 0.1% AXIAL | |
| RES 16.9Kohm 1/2W 0.1% AXIAL | |
| RES 16.9Kohm 1/2W 0.5% AXIAL | |
| RES 16.9Kohm 1/2W 1% AXIAL | |
| RES 16.9Mohm 1/2W 1% AXIAL | |
| RES 16.9ohm 1/2W 0.25% AXIAL | |
| RES 16.9ohm 1/2W 0.5% AXIAL | |
| RES 16.9ohm 1/2W 1% AXIAL | |
| RES 16Mohm 1/2W 1% AXIAL | |
| RES 16Mohm 1/2W 2% AXIAL | |
| RES 16Mohm 1/2W 5% AXIAL | |
| RES 16ohm 1/2W 0.1% AXIAL | |
| RES 16ohm 1/2W 0.5% AXIAL | |
| RES 16ohm 1/2W 1% AXIAL | |
| RES 17.2Kohm 1/2W 0.1% AXIAL | |
| RES 17.325Kohm 1/2W 0.1% AXIAL | |
| RES 17.4Kohm 1/2W 0.1% AXIAL | |
| RES 17.4Kohm 1/2W 0.5% AXIAL | |
| RES 17.4Kohm 1/2W 1% AXIAL | |
| RES 170ohm 1/2W 1% AXIAL | |
| RES 172Kohm 1/2W 0.1% AXIAL | |
| RES 172Kohm 1/2W 1% AXIAL | |
| RES 173Kohm 1/2W 0.1% AXIAL | |
| RES 174.6Kohm 1/2W 0.1% AXIAL | |
| RES 174.8Kohm 1/2W 0.1% AXIAL | |
| RES 174.8Kohm 1/2W 1% AXIAL | |
| RES 174Kohm 1/2W 0.1% AXIAL | |
| RES 174Kohm 1/2W 0.5% AXIAL | |
| RES 174Kohm 1/2W 1% AXIAL | |
| RES 174ohm 1/2W 0.5% AXIAL | |
| RES 174ohm 1/2W 1% AXIAL | |
| RES 176.9ohm 1/2W 0.1% AXIAL | |
| RES 177.47ohm 1/2W 1% AXIAL | |
| RES 178Kohm 1/2W 0.1% AXIAL | |
| RES 178Kohm 1/2W 0.5% AXIAL | |
| RES 178Kohm 1/2W 1% AXIAL | |
| RES 178ohm 1/2W 0.1% AXIAL | |
| RES 178ohm 1/2W 0.5% AXIAL | |
| RES 178ohm 1/2W 1% AXIAL | |
| Res Metal Film 16.5 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Film 17.2K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 174K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 178K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 16.2ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 16.5ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 16.9ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 174ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 178ohm, THROUGH HOLE MOUNT | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 16.9Kohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 178ohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-55 16.4 .5% T-2 B14 | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |