Vishay Intertechnology, Inc. RES 19.1 OHM 1/2W 0.1% AXIAL CMF5519R100BHBF

Description
RES 19.1ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/2W 0.1% AXIAL - CMF5519R100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/2W 0.1% AXIAL
CMF5519R100BHBF
RES 19.1 OHM 1/2W 0.1% AXIAL CMF5519R100BHBF
RES 19.1ohm 1/2W 0.1% AXIAL

RES 19.1ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519R100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R100BHBF-ND
Through Hole Resistors CMF5519R100BHBF-ND
19.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.1 .1% T-2 B14 Vishay - 68P2651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1 .1% T-2 B14 Vishay
68P2651
Cmf-55 19.1 .1% T-2 B14 Vishay 68P2651
CMF-55 19.1 .1% T-2 B14

CMF-55 19.1 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R100BHBF CMF5519R100BHBF-ND 68P2651
Product Name RES 19.1 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 19.1 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details