Vishay Intertechnology, Inc. RES 18.2 OHM 1% 50PPM 1/2W CMF5518R200FHEB

Description
RES 18.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 18.2ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1% 50PPM 1/2W - CMF5518R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1% 50PPM 1/2W
CMF5518R200FHEB
RES 18.2 OHM 1% 50PPM 1/2W CMF5518R200FHEB
RES 18.2ohm 1% 50PPM 1/2W

RES 18.2ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF18.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.2HFCT-ND
Through Hole Resistors CMF18.2HFCT-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF18.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.2HFTR-ND
Through Hole Resistors CMF18.2HFTR-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5518R200FHEB CMF18.2HFCT-ND
Product Name RES 18.2 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers