Vishay Intertechnology, Inc. RES 18.75K OHM 1/2W 0.1% AXIAL CMF5518K750BHR6

Description
RES 18.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.75K OHM 1/2W 0.1% AXIAL - CMF5518K750BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.75K OHM 1/2W 0.1% AXIAL
CMF5518K750BHR6
RES 18.75K OHM 1/2W 0.1% AXIAL CMF5518K750BHR6
RES 18.75Kohm 1/2W 0.1% AXIAL

RES 18.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K750BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K750BHR6-ND
Through Hole Resistors CMF5518K750BHR6-ND
18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.75K .1% T-2 Re6 Vishay - 68P2405 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.75K .1% T-2 Re6 Vishay
68P2405
Cmf-55 18.75K .1% T-2 Re6 Vishay 68P2405
CMF-55 18.75K .1% T-2 RE6

CMF-55 18.75K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K750BHR6 CMF5518K750BHR6-ND 68P2405
Product Name RES 18.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.75K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details