Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.5% AXIAL CMF55191R00DERE

Description
RES 191ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.5% AXIAL - CMF55191R00DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.5% AXIAL
CMF55191R00DERE
RES 191 OHM 1/2W 0.5% AXIAL CMF55191R00DERE
RES 191ohm 1/2W 0.5% AXIAL

RES 191ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00DERE-ND
Through Hole Resistors CMF55191R00DERE-ND
191 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191 .5% T-9 R36 Vishay - 68P2698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191 .5% T-9 R36 Vishay
68P2698
Cmf-55 191 .5% T-9 R36 Vishay 68P2698
CMF-55 191 .5% T-9 R36

CMF-55 191 .5% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00DERE CMF55191R00DERE-ND 68P2698
Product Name RES 191 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 191 .5% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details