Vishay Intertechnology, Inc. RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKRE70

Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/2W 1% AXIAL - CMF5519K600FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% AXIAL
CMF5519K600FKRE70
RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FKRE70
RES 19.6Kohm 1/2W 1% AXIAL

RES 19.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K600FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FKRE70-ND
Through Hole Resistors CMF5519K600FKRE70-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 19.6K 1% T-1 R36 Vishay - 68P2639 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 19.6K 1% T-1 R36 Vishay
68P2639
Cmf-55-70 19.6K 1% T-1 R36 Vishay 68P2639
CMF-55-70 19.6K 1% T-1 R36

CMF-55-70 19.6K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FKRE70 CMF5519K600FKRE70-ND 68P2639
Product Name RES 19.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 19.6K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details