Vishay Intertechnology, Inc. RES 18.7 OHM 1/2W 1% AXIAL CMF5518R700FKEB

Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/2W 1% AXIAL - CMF5518R700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/2W 1% AXIAL
CMF5518R700FKEB
RES 18.7 OHM 1/2W 1% AXIAL CMF5518R700FKEB
RES 18.7ohm 1/2W 1% AXIAL

RES 18.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R700FKEB-ND
Through Hole Resistors CMF5518R700FKEB-ND
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7 1% T-1 Eb E3 Vishay - 48P6169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7 1% T-1 Eb E3 Vishay
48P6169
Cmf-55 18.7 1% T-1 Eb E3 Vishay 48P6169
CMF-55 18.7 1% T-1 EB e3

CMF-55 18.7 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R700FKEB CMF5518R700FKEB-ND 48P6169
Product Name RES 18.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18.7 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers