Vishay Intertechnology, Inc. RES 191 OHM 1/2W 0.1% AXIAL CMF55191R00BHR670

Description
RES 191ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 0.1% AXIAL - CMF55191R00BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 0.1% AXIAL
CMF55191R00BHR670
RES 191 OHM 1/2W 0.1% AXIAL CMF55191R00BHR670
RES 191ohm 1/2W 0.1% AXIAL

RES 191ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00BHR670-ND
Through Hole Resistors CMF55191R00BHR670-ND
191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay - 40C9664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay
40C9664
Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay 40C9664
CMF55, 191 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 191 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00BHR670 CMF55191R00BHR670-ND 40C9664
Product Name RES 191 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 191 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details