Vishay Intertechnology, Inc. RES 19.8K OHM 1/2W 0.1% AXIAL CMF5519K800BEEB70

Description
RES 19.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/2W 0.1% AXIAL - CMF5519K800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/2W 0.1% AXIAL
CMF5519K800BEEB70
RES 19.8K OHM 1/2W 0.1% AXIAL CMF5519K800BEEB70
RES 19.8Kohm 1/2W 0.1% AXIAL

RES 19.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K800BEEB70-ND
Through Hole Resistors CMF5519K800BEEB70-ND
19.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 19.8K .1% T-9 Eb E3 Vishay - 68P2644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 19.8K .1% T-9 Eb E3 Vishay
68P2644
Cmf-55-70 19.8K .1% T-9 Eb E3 Vishay 68P2644
CMF-55-70 19.8K .1% T-9 EB e3

CMF-55-70 19.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K800BEEB70 CMF5519K800BEEB70-ND 68P2644
Product Name RES 19.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 19.8K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details