Vishay Intertechnology, Inc. RES 191 OHM 1/2W 1% AXIAL CMF55191R00FHEK

Description
RES 191ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 1% AXIAL - CMF55191R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 1% AXIAL
CMF55191R00FHEK
RES 191 OHM 1/2W 1% AXIAL CMF55191R00FHEK
RES 191ohm 1/2W 1% AXIAL

RES 191ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191R00FHEK-ND
Through Hole Resistors CMF55191R00FHEK-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 74K4655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
74K4655
Resistor,metal Film,191Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 74K4655
Resistor,Metal Film,191Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,191Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191R00FHEK CMF55191R00FHEK-ND 74K4655
Product Name RES 191 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,191Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details