Vishay Intertechnology, Inc. RES 18.75K OHM 1/2W 0.1% AXIAL CMF5518K750BHRE

Description
RES 18.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.75Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.75K OHM 1/2W 0.1% AXIAL - CMF5518K750BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.75K OHM 1/2W 0.1% AXIAL
CMF5518K750BHRE
RES 18.75K OHM 1/2W 0.1% AXIAL CMF5518K750BHRE
RES 18.75Kohm 1/2W 0.1% AXIAL

RES 18.75Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K750BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K750BHRE-ND
Through Hole Resistors CMF5518K750BHRE-ND
18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.75 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.75K .1% T-2 R36 Vishay - 68P2404 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.75K .1% T-2 R36 Vishay
68P2404
Cmf-55 18.75K .1% T-2 R36 Vishay 68P2404
CMF-55 18.75K .1% T-2 R36

CMF-55 18.75K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K750BHRE CMF5518K750BHRE-ND 68P2404
Product Name RES 18.75K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.75K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details