Vishay Intertechnology, Inc. Through Hole Resistors CMF5518R000FKRE

Description
18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R000FKRE-ND
Through Hole Resistors CMF5518R000FKRE-ND
18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18 OHM 1/2W 1% AXIAL - CMF5518R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/2W 1% AXIAL
CMF5518R000FKRE
RES 18 OHM 1/2W 1% AXIAL CMF5518R000FKRE
RES 18ohm 1/2W 1% AXIAL

RES 18ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 18 1% T-1 R36 Vishay - 68P2443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18 1% T-1 R36 Vishay
68P2443
Cmf-55 18 1% T-1 R36 Vishay 68P2443
CMF-55 18 1% T-1 R36

CMF-55 18 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R000FKRE-ND CMF5518R000FKRE 68P2443
Product Name Through Hole Resistors RES 18 OHM 1/2W 1% AXIAL Cmf-55 18 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details