Vishay Intertechnology, Inc. Through Hole Resistors CMF5518R700DHR6

Description
18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R700DHR6-ND
Through Hole Resistors CMF5518R700DHR6-ND
18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518R700DHR6
Metal Film Resistors - CMF5518R700DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,18.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9446
Resistor,metal Film,18.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9446
Resistor,Metal Film,18.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R700DHR6-ND CMF5518R700DHR6 40C9446
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers