Vishay Intertechnology, Inc. Through Hole Resistors CMF55198K00BHBF

Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55198K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55198K00BHBF-ND
Through Hole Resistors CMF55198K00BHBF-ND
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 198K OHM 1/2W 0.1% AXIAL - CMF55198K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W 0.1% AXIAL
CMF55198K00BHBF
RES 198K OHM 1/2W 0.1% AXIAL CMF55198K00BHBF
RES 198Kohm 1/2W 0.1% AXIAL

RES 198Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9714
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9714
Resistor,Metal Film,1.98MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.98MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55198K00BHBF-ND CMF55198K00BHBF 40C9714
Product Name Through Hole Resistors RES 198K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers