Vishay Intertechnology, Inc. RES 196K OHM 1/2W 0.25% AXIAL CMF55196K00CHEB

Description
RES 196Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 0.25% AXIAL - CMF55196K00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 0.25% AXIAL
CMF55196K00CHEB
RES 196K OHM 1/2W 0.25% AXIAL CMF55196K00CHEB
RES 196Kohm 1/2W 0.25% AXIAL

RES 196Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55196K00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55196K00CHEB-ND
Through Hole Resistors CMF55196K00CHEB-ND
196 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 196K .25% T-2 Eb E3 Vishay - 68P2715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 196K .25% T-2 Eb E3 Vishay
68P2715
Cmf-55 196K .25% T-2 Eb E3 Vishay 68P2715
CMF-55 196K .25% T-2 EB e3

CMF-55 196K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55196K00CHEB CMF55196K00CHEB-ND 68P2715
Product Name RES 196K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 196K .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details