Vishay Intertechnology, Inc. RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHEB

Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 0.5% AXIAL - CMF5518R200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 0.5% AXIAL
CMF5518R200DHEB
RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHEB
RES 18.2ohm 1/2W 0.5% AXIAL

RES 18.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R200DHEB-ND
Through Hole Resistors CMF5518R200DHEB-ND
18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5518R200DHEB CMF5518R200DHEB-ND
Product Name RES 18.2 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details