Vishay Intertechnology, Inc. RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKEB

Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/2W 1% AXIAL - CMF55191K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/2W 1% AXIAL
CMF55191K00FKEB
RES 191K OHM 1/2W 1% AXIAL CMF55191K00FKEB
RES 191Kohm 1/2W 1% AXIAL

RES 191Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55191K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55191K00FKEB-ND
Through Hole Resistors CMF55191K00FKEB-ND
191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 191K 1% T-1 Eb E3 Vishay - 48P6200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 191K 1% T-1 Eb E3 Vishay
48P6200
Cmf-55 191K 1% T-1 Eb E3 Vishay 48P6200
CMF-55 191K 1% T-1 EB e3

CMF-55 191K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55191K00FKEB CMF55191K00FKEB-ND 48P6200
Product Name RES 191K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 191K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details