Vishay Intertechnology, Inc. RES 19.1K OHM 1/2W 5% AXIAL CMF5519K100JKBF

Description
RES 19.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/2W 5% AXIAL - CMF5519K100JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/2W 5% AXIAL
CMF5519K100JKBF
RES 19.1K OHM 1/2W 5% AXIAL CMF5519K100JKBF
RES 19.1Kohm 1/2W 5% AXIAL

RES 19.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519K100JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100JKBF-ND
Through Hole Resistors CMF5519K100JKBF-ND
19.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.1K 5% T-1 B14 Vishay - 68P2616 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1K 5% T-1 B14 Vishay
68P2616
Cmf-55 19.1K 5% T-1 B14 Vishay 68P2616
CMF-55 19.1K 5% T-1 B14

CMF-55 19.1K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100JKBF CMF5519K100JKBF-ND 68P2616
Product Name RES 19.1K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 19.1K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers