Vishay Intertechnology, Inc. Through Hole Resistors CMF5519K600FHRE

Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519K600FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K600FHRE-ND
Through Hole Resistors CMF5519K600FHRE-ND
19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6K OHM 1/2W 1% AXIAL - CMF5519K600FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/2W 1% AXIAL
CMF5519K600FHRE
RES 19.6K OHM 1/2W 1% AXIAL CMF5519K600FHRE
RES 19.6Kohm 1/2W 1% AXIAL

RES 19.6Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 19.6K 1% T-2 R36 Vishay - 68P2637 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.6K 1% T-2 R36 Vishay
68P2637
Cmf-55 19.6K 1% T-2 R36 Vishay 68P2637
CMF-55 19.6K 1% T-2 R36

CMF-55 19.6K 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K600FHRE-ND CMF5519K600FHRE 68P2637
Product Name Through Hole Resistors RES 19.6K OHM 1/2W 1% AXIAL Cmf-55 19.6K 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details