Vishay Intertechnology, Inc. RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHR6

Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 0.5% AXIAL - CMF5518R200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 0.5% AXIAL
CMF5518R200DHR6
RES 18.2 OHM 1/2W 0.5% AXIAL CMF5518R200DHR6
RES 18.2ohm 1/2W 0.5% AXIAL

RES 18.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R200DHR6-ND
Through Hole Resistors CMF5518R200DHR6-ND
18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9438
Resistor,metal Film,18.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9438
Resistor,Metal Film,18.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R200DHR6 CMF5518R200DHR6-ND 40C9438
Product Name RES 18.2 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,18.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details