Vishay Intertechnology, Inc. Through Hole Resistors CMF55199K60CEEK

Description
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55199K60CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55199K60CEEK-ND
Through Hole Resistors CMF55199K60CEEK-ND
199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

199.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 199.6K OHM 1/2W 0.25% AXIAL - CMF55199K60CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 199.6K OHM 1/2W 0.25% AXIAL
CMF55199K60CEEK
RES 199.6K OHM 1/2W 0.25% AXIAL CMF55199K60CEEK
RES 199.6Kohm 1/2W 0.25% AXIAL

RES 199.6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 199.6K .25% T-9 Ek E3 Vishay - 68P2745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 199.6K .25% T-9 Ek E3 Vishay
68P2745
Cmf-55 199.6K .25% T-9 Ek E3 Vishay 68P2745
CMF-55 199.6K .25% T-9 EK e3

CMF-55 199.6K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55199K60CEEK-ND CMF55199K60CEEK 68P2745
Product Name Through Hole Resistors RES 199.6K OHM 1/2W 0.25% AXIAL Cmf-55 199.6K .25% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers