Vishay Intertechnology, Inc. RES 192.5 OHM 1/2W 0.5% AXIAL CMF55192R50DERE

Description
RES 192.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 192.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 192.5 OHM 1/2W 0.5% AXIAL - CMF55192R50DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 192.5 OHM 1/2W 0.5% AXIAL
CMF55192R50DERE
RES 192.5 OHM 1/2W 0.5% AXIAL CMF55192R50DERE
RES 192.5ohm 1/2W 0.5% AXIAL

RES 192.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55192R50DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55192R50DERE-ND
Through Hole Resistors CMF55192R50DERE-ND
192.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

192.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 192.5 .5% T-9 R36 Vishay - 68P2704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 192.5 .5% T-9 R36 Vishay
68P2704
Cmf-55 192.5 .5% T-9 R36 Vishay 68P2704
CMF-55 192.5 .5% T-9 R36

CMF-55 192.5 .5% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55192R50DERE CMF55192R50DERE-ND 68P2704
Product Name RES 192.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 192.5 .5% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 192 ohms 192 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details