Vishay Intertechnology, Inc. METAL FILM,1/8W,19.1K,1%,100PPM,T/R CMF5519K100FKR6

Description
METAL FILM,1/8W,19.1K,1%,1 00PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,19.1K,1%,1 00PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,19.1K,1%,100PPM,T/R - CMF5519K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,19.1K,1%,100PPM,T/R
CMF5519K100FKR6
METAL FILM,1/8W,19.1K,1%,100PPM,T/R CMF5519K100FKR6
METAL FILM,1/8W,19.1K,1%,1 00PPM,T/R

METAL FILM,1/8W,19.1K,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - CMF5519K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K100FKR6-ND
Through Hole Resistors CMF5519K100FKR6-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9575
Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9575
Resistor,Metal Film,191KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,191KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K100FKR6 CMF5519K100FKR6-ND 40C9575
Product Name METAL FILM,1/8W,19.1K,1%,100PPM,T/R Through Hole Resistors Resistor,metal Film,191Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details