Vishay Intertechnology, Inc. Through Hole Resistors CMF5518R700FKBF

Description
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518R700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R700FKBF-ND
Through Hole Resistors CMF5518R700FKBF-ND
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.7 OHM 1/2W 1% AXIAL - CMF5518R700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/2W 1% AXIAL
CMF5518R700FKBF
RES 18.7 OHM 1/2W 1% AXIAL CMF5518R700FKBF
RES 18.7ohm 1/2W 1% AXIAL

RES 18.7ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9450
Resistor,metal Film,18.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9450
Resistor,Metal Film,18.7Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.7Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R700FKBF-ND CMF5518R700FKBF 40C9450
Product Name Through Hole Resistors RES 18.7 OHM 1/2W 1% AXIAL Resistor,metal Film,18.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details