Vishay Intertechnology, Inc. RES 198K OHM 1/2W 0.1% AXIAL CMF55198K00BHR6

Description
RES 198Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/2W 0.1% AXIAL - CMF55198K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/2W 0.1% AXIAL
CMF55198K00BHR6
RES 198K OHM 1/2W 0.1% AXIAL CMF55198K00BHR6
RES 198Kohm 1/2W 0.1% AXIAL

RES 198Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55198K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55198K00BHR6-ND
Through Hole Resistors CMF55198K00BHR6-ND
198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

198 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9716
Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9716
Resistor,Metal Film,1.98MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.98MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55198K00BHR6 CMF55198K00BHR6-ND 40C9716
Product Name RES 198K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.98Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details