Vishay Intertechnology, Inc. RES 18.7K OHM 1/2W 0.5% AXIAL CMF5518K700DHR6

Description
RES 18.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/2W 0.5% AXIAL - CMF5518K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 0.5% AXIAL
CMF5518K700DHR6
RES 18.7K OHM 1/2W 0.5% AXIAL CMF5518K700DHR6
RES 18.7Kohm 1/2W 0.5% AXIAL

RES 18.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700DHR6-ND
Through Hole Resistors CMF5518K700DHR6-ND
18.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7K .5% T-2 Re6 Vishay - 68P2393 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7K .5% T-2 Re6 Vishay
68P2393
Cmf-55 18.7K .5% T-2 Re6 Vishay 68P2393
CMF-55 18.7K .5% T-2 RE6

CMF-55 18.7K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700DHR6 CMF5518K700DHR6-ND 68P2393
Product Name RES 18.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18.7K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers