Vishay Intertechnology, Inc. Through Hole Resistors CMF5519M100GNBF

Description
19.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519M100GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519M100GNBF-ND
Through Hole Resistors CMF5519M100GNBF-ND
19.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5519M100GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519M100GNBF
Metal Film Resistors - CMF5519M100GNBF
Metal Film Resistors - Through Hole 1/4watt 19.1Mohms 2%

Metal Film Resistors - Through Hole 1/4watt 19.1Mohms 2%

Supplier's Site
Cmf-55 19.1M 2% T-00 B14 Vishay - 68P2649 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1M 2% T-00 B14 Vishay
68P2649
Cmf-55 19.1M 2% T-00 B14 Vishay 68P2649
CMF-55 19.1M 2% T-00 B14

CMF-55 19.1M 2% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519M100GNBF-ND CMF5519M100GNBF 68P2649
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 19.1M 2% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details