Vishay Intertechnology, Inc. Metal Film Resistors - CMF5519K300BHEK

Description
Metal Film Resistors - Through Hole CMF-55 19.3K .1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 19.3K .1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5519K300BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519K300BHEK
Metal Film Resistors - CMF5519K300BHEK
Metal Film Resistors - Through Hole CMF-55 19.3K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 19.3K .1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF5519K300BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519K300BHEK-ND
Through Hole Resistors CMF5519K300BHEK-ND
19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 19.3K .1% T-2 Ek E3 Vishay - 68P2622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.3K .1% T-2 Ek E3 Vishay
68P2622
Cmf-55 19.3K .1% T-2 Ek E3 Vishay 68P2622
CMF-55 19.3K .1% T-2 EK e3

CMF-55 19.3K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519K300BHEK CMF5519K300BHEK-ND 68P2622
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 19.3K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details